SCHURTER Inc IEC Filters 5110.0643.1

Description
Schurter 5110.0643.1 IEC Connector
Request a Quote Datasheet
Description
Schurter 5110.0643.1 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 5393672 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
5393672
IEC Filters 5393672
Schurter 5110.0643.1 IEC Connector

Schurter 5110.0643.1 IEC Connector

Supplier's Site
IEC Filters - 1737860 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1737860
IEC Filters 1737860
Schurter 5110.0643.1 IEC Connector

Schurter 5110.0643.1 IEC Connector

Supplier's Site
Power Entry Module, Plug, 6A; Connector Type Schurter - 91F6057 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 6A; Connector Type Schurter
91F6057
Power Entry Module, Plug, 6A; Connector Type Schurter 91F6057
POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 6A; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 5393672 91F6057
Product Name IEC Filters Power Entry Module, Plug, 6A; Connector Type Schurter
Package / Mounting Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-104-584-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filters - 1678402 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details