SCHURTER Inc Power Entry Module, Plug, 3A; Connector Type Schurter 5110.0343.3

Description
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Plug, 3A; Connector Type Schurter - 91F6060 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 3A; Connector Type Schurter
91F6060
Power Entry Module, Plug, 3A; Connector Type Schurter 91F6060
POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 3A; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 91F6060
Product Name Power Entry Module, Plug, 3A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378749 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details