POWER ENTRY MODULE, PLUG, 1A; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:-; IP Rating:IP40; Product Range:5110 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 91F6059 |
| Product Name | Power Entry Module, Plug, 1A; Connector Type Schurter |
| Standards and Certifications | RoHS |