SCHURTER Inc Power Entry Modules (PEM) 5008.3102

Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3993-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3993-ND
Power Entry Modules (PEM) 486-3993-ND
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In

Buy Now Datasheet
Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter - 78R7646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter
78R7646
Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter 78R7646
CONNECTOR, POWER ENTRY, RECEPTACLE, 2.5A; Connector Type:IEC C8; Current Rating:2.5A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 2.5A; Connector Type:IEC C8; Current Rating:2.5A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3993-ND 78R7646
Product Name Power Entry Modules (PEM) Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data