The Schurter power entry connector, part number 78R7640, is designed for applications requiring a 4A current rating and a voltage rating of 250VAC. It features a compact design with snap-in or screw-on mounting options, making it versatile for various panel thicknesses. The connector is equipped with quick connect terminals and is suitable for appliances with protection class II, adhering to IEC 61140 standards. This connector also includes a built-in line filter, available in standard and medical versions, ensuring compliance with IEC 60939 and UL 1283 standards. It operates effectively within a temperature range of -25 °C to 85 °C and has an IP rating of IP40, providing protection against solid objects larger than 1 mm. The dielectric strength exceeds 1.7 kVDC between line and neutral, and 4 kVDC between line/neutral and protective earth, ensuring robust electrical safety. With a mean time between failures (MTBF) of over 6.7 million hours, this connector is a reliable choice for engineers seeking a durable and efficient power entry solution.
Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In
CONNECTOR, POWER ENTRY, RECEPTACLE, 4A; Connector Type:IEC C8; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-6493-ND | 78R7640 |
| Product Name | Power Entry Modules (PEM) | Connector, Power Entry, Receptacle, 4A; Connector Type Schurter |
| Mounting | Panel Mount, Snap-In | Snap-In, Flange Mount |