SCHURTER Inc Connector, Power Entry, Receptacle, 0.5A; Connector Type Schurter 5008.101

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 0.5A; Connector Type:Filtered Power Entry; Current Rating:500mA; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 0.5A; Connector Type:Filtered Power Entry; Current Rating:500mA; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 0.5A; Connector Type Schurter - 78R7625 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 0.5A; Connector Type Schurter
78R7625
Connector, Power Entry, Receptacle, 0.5A; Connector Type Schurter 78R7625
CONNECTOR, POWER ENTRY, RECEPTACLE, 0.5A; Connector Type:Filtered Power Entry; Current Rating:500mA; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 0.5A; Connector Type:Filtered Power Entry; Current Rating:500mA; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 78R7625
Product Name Connector, Power Entry, Receptacle, 0.5A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 2094351 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details