SCHURTER Inc Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter 5008.0012

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 2.5A; Connector Type:Filtered Power Entry; Current Rating:2.5A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 2.5A; Connector Type:Filtered Power Entry; Current Rating:2.5A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter - 78R7622 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter
78R7622
Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter 78R7622
CONNECTOR, POWER ENTRY, RECEPTACLE, 2.5A; Connector Type:Filtered Power Entry; Current Rating:2.5A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 2.5A; Connector Type:Filtered Power Entry; Current Rating:2.5A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:-; Contact Termination:Quick Connect; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 78R7622
Product Name Connector, Power Entry, Receptacle, 2.5A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-815-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1245289 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details