DC POWER ENTRY MOD W/ FILTER, 10A, 125V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:125VDC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20M6097 |
| Product Name | Dc Power Entry Mod W/ Filter, 10A, 125V; Connector Type Schurter |
| Mounting | Snap-In, Flange Mount |