SCHURTER Inc Din Line Socket 8 Pole Schurter 4850.38

Description
DIN LINE SOCKET 8 POLE
Description
DIN LINE SOCKET 8 POLE

Suppliers

Company
Product
Description
Supplier Links
Din Line Socket 8 Pole Schurter - 50H2549 - Newark, An Avnet Company
Chicago, IL, United States
Din Line Socket 8 Pole Schurter
50H2549
Din Line Socket 8 Pole Schurter 50H2549
DIN LINE SOCKET 8 POLE

DIN LINE SOCKET 8 POLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2549
Product Name Din Line Socket 8 Pole Schurter
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details