The 4850.2800 is an 8-pole DIN plug socket with PCB terminals and screw-on mounting, designed for industrial applications. It has a diameter of 9.0 mm, rated for DC 1 A at 12 VDC and AC 1 A at 100 VAC, with a dielectric strength of 250 VAC and insulation resistance exceeding 50 MΩ at 250 VDC. The operating temperature range is -20 °C to 70 °C, and it supports 5000 insertion cycles. The terminals are silver-plated, and the housing accommodates a maximum wall thickness of 2.0 mm. The product complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is packaged in units of 250 pieces.
Description
8 Position Circular Connector Receptacle, Female Sockets Solder
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4850.2800 | 4850.2800-ND |
| Product Name | Socket, PCB terminals, DIN Plug/Socket | Circular Connector Assemblies |
| Gender | Male / Plug; Female / Jack | |
| Termination | PCB terminals silver plated | |
| Mounting |
Screw-on mounting wall thickness max. 2.0 mm |
Panel Mount |