Description
7 Position Circular Connector Receptacle, Female Sockets Solder
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4850.2710 | 4850.2710-ND |
| Product Name | Socket, PCB terminals, DIN Plug/Socket | Circular Connector Assemblies |
| Gender | Male / Plug; Female / Jack | |
| Termination | PCB terminals silver plated | |
| Voltage Rating | 100 volts | 12 volts |
| Current Rating | 1.0 amps | 2.0 amps |