The 4850.2610 is a 6-pole DIN socket with PCB terminals, designed for industrial applications. It has a housing diameter of 9.0 mm and is rated for DC 1 A at 12 VDC or AC 1 A at 100 VAC. The terminal contacts are silver-plated, with a dielectric strength of 250 VAC and insulation resistance greater than 50 MΩ at 250 VDC. The housing is made of black thermoplastic rated UL 94V-0 and operates within -20 °C to 70 °C. It supports 5000 insertion cycles. The part is RoHS, China RoHS, and REACH compliant. Dimensions include a mounting footprint with three holes and six PCB terminals arranged in a specific layout. Packaging is in units of 100 pieces.
Description
6 Position Circular Connector Receptacle, Female Sockets Solder
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4850.2610 | 486-3413-ND |
| Product Name | Socket, PCB terminals, DIN Plug/Socket | Circular Connector Assemblies |
| Gender | Male / Plug; Female / Jack | |
| Termination | PCB terminals silver plated | |
| Voltage Rating | 100 volts | 12 volts |
| Current Rating | 1.0 amps | 2.0 amps |