Description
6 Position Circular Connector Receptacle, Female Sockets Solder
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4850.2600 | 4850.2600-ND |
| Product Name | Socket, PCB terminals, DIN Plug/Socket | Circular Connector Assemblies |
| Gender | Male / Plug; Female / Jack | |
| Termination | PCB terminals silver plated | |
| Mounting |
Screw-on mounting wall thickness max. 2.0 mm |
Panel Mount |