4850.2410 is a 4-pole DIN socket with PCB terminals for industrial use, rated for 1 A at 12 VDC or 100 VAC, with a dielectric strength of 250 VAC and insulation resistance greater than 50 MΩ at 250 VDC. It operates from -20 °C to 70 °C and supports 5000 mating cycles. The housing is black thermoplastic meeting UL 94V-0, with a diameter of 9.0 mm and terminal spacing as shown in the dimensioned layout. The part complies with RoHS 2011/65/EU and its amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is supplied in packs of 100.
Description
4 Position Circular Connector Receptacle, Female Sockets Solder
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4850.2410 | 486-3583-ND |
| Product Name | Socket, PCB terminals, DIN Plug/Socket | Circular Connector Assemblies |
| Gender | Male / Plug; Female / Jack | |
| Termination | PCB terminals silver plated | |
| Voltage Rating | 100 volts | 12 volts |
| Current Rating | 1.0 amps | 2.0 amps |