4850.1710 is a 7-pole straight DIN plug with solder terminals for cable mounting, rated for DC 2 A at 12 VDC and AC 1 A at 100 VAC. It has a diameter of 9.0 mm, supports cable diameters up to 5.0 mm, and is rated for 5000 insertion cycles. The operating temperature range is -20 °C to 70 °C, with a dielectric strength of 250 VAC and insulation resistance greater than 50 MΩ at 250 VDC. The part is silver plated and complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It measures 14.8 mm in diameter and 44.5 mm in length.
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4850.1710 | 4850.1710-ND |
| Product Name | Plug, solder terminal, DIN Plug/Socket | Circular Connector Assemblies |
| Gender | Male / Plug; Female / Jack | |
| Termination | solder terminal silver plated | |
| Voltage Rating | 100 volts | 12 volts |