SCHURTER Inc Din Connector, Plug, 6Pole, Cable; No. Of Contacts Schurter 4850.161

Description
DIN CONNECTOR, PLUG, 6POLE, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIN CONNECTOR, PLUG, 6POLE, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Connector, Plug, 6Pole, Cable; No. Of Contacts Schurter - 50H2530 - Newark, An Avnet Company
Chicago, IL, United States
Din Connector, Plug, 6Pole, Cable; No. Of Contacts Schurter
50H2530
Din Connector, Plug, 6Pole, Cable; No. Of Contacts Schurter 50H2530
DIN CONNECTOR, PLUG, 6POLE, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

DIN CONNECTOR, PLUG, 6POLE, CABLE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2530
Product Name Din Connector, Plug, 6Pole, Cable; No. Of Contacts Schurter
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products