SCHURTER Inc Din Connector, Plug, 4Pole, Cable; No. Of Contacts Schurter 4850.141

Description
DIN CONNECTOR, PLUG, 4POLE, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIN CONNECTOR, PLUG, 4POLE, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Connector, Plug, 4Pole, Cable; No. Of Contacts Schurter - 50H2528 - Newark, An Avnet Company
Chicago, IL, United States
Din Connector, Plug, 4Pole, Cable; No. Of Contacts Schurter
50H2528
Din Connector, Plug, 4Pole, Cable; No. Of Contacts Schurter 50H2528
DIN CONNECTOR, PLUG, 4POLE, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

DIN CONNECTOR, PLUG, 4POLE, CABLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2528
Product Name Din Connector, Plug, 4Pole, Cable; No. Of Contacts Schurter
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 120 Housings White - 1321G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers