SCHURTER Inc Plug, Cable, 6.5 mm, 2-pole, 4840.5231

Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled
Request a Quote
Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.5231 is a pre-assembled, angled 2-pole DC plug with a 6.5 mm diameter, designed for low-voltage DC applications. It features a 1.8 m cable with a 2 x 0.3 mm² cross section, rated for 2 A at 18 VDC, and withstands 500 VDC dielectric strength. The plug offers insulation resistance greater than 100 MΩ at 500 VDC and supports 5000 mating cycles. It operates within a temperature range of -20 °C to 70 °C and complies with RoHS 2011/65/EU, (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The package contains 100 pieces per unit.

Datasheet Summary
Powered by GS/AI

The 4840.5231 is a pre-assembled, angled 2-pole DC plug with a 6.5 mm diameter, designed for low-voltage DC applications. It features a 1.8 m cable with a 2 x 0.3 mm² cross section, rated for 2 A at 18 VDC, and withstands 500 VDC dielectric strength. The plug offers insulation resistance greater than 100 MΩ at 500 VDC and supports 5000 mating cycles. It operates within a temperature range of -20 °C to 70 °C and complies with RoHS 2011/65/EU, (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The package contains 100 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
Plug, Cable, 6.5 mm, 2-pole, - 4840.5231 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, Cable, 6.5 mm, 2-pole,
4840.5231
Plug, Cable, 6.5 mm, 2-pole, 4840.5231
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled

Description

  • pre-assembled cable:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, angled
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Electrical Connectors
Product Number 4840.5231
Product Name Plug, Cable, 6.5 mm, 2-pole,
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products