SCHURTER Inc Plug, Cable, 5.5 mm, 2-pole, 4840.5221

Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled
Request a Quote
Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.5221 is a pre-assembled, angled 2-pole DC plug with a 5.5 mm outer contact diameter, designed for low-voltage DC applications. It includes a 1.8 m cable with a 2 x 0.3 mm² cross-section and is rated for 2 A at 13.5 VDC. The plug supports 5000 insertion cycles, operates between -20 °C and 70 °C, and meets RoHS 2011/65/EU with amendment (EU) 2015/863 and China RoHS SJ/T 11363-2006 standards. The dielectric strength is 500 VDC with insulation resistance exceeding 100 MΩ at 500 VDC.

Datasheet Summary
Powered by GS/AI

The 4840.5221 is a pre-assembled, angled 2-pole DC plug with a 5.5 mm outer contact diameter, designed for low-voltage DC applications. It includes a 1.8 m cable with a 2 x 0.3 mm² cross-section and is rated for 2 A at 13.5 VDC. The plug supports 5000 insertion cycles, operates between -20 °C and 70 °C, and meets RoHS 2011/65/EU with amendment (EU) 2015/863 and China RoHS SJ/T 11363-2006 standards. The dielectric strength is 500 VDC with insulation resistance exceeding 100 MΩ at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
Plug, Cable, 5.5 mm, 2-pole, - 4840.5221 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, Cable, 5.5 mm, 2-pole,
4840.5221
Plug, Cable, 5.5 mm, 2-pole, 4840.5221
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled

Description

  • pre-assembled cable:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, angled
Supplier's Site Datasheet
Dc Adapter Cable 5.5X3.3Mm R/a Schurter - 50H2524 - Newark, An Avnet Company
Chicago, IL, United States
Dc Adapter Cable 5.5X3.3Mm R/a Schurter
50H2524
Dc Adapter Cable 5.5X3.3Mm R/a Schurter 50H2524
DC ADAPTER CABLE 5.5X3.3MM R/A

DC ADAPTER CABLE 5.5X3.3MM R/A

Supplier's Site

Technical Specifications

  SCHURTER Inc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4840.5221 50H2524
Product Name Plug, Cable, 5.5 mm, 2-pole, Dc Adapter Cable 5.5X3.3Mm R/a Schurter
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products