Cable Assembly 2.5mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 5.9' (1.80m)
POWER CORD, 2.5MM PLUG-FREE END, 5.9FT; Connector to Connector:90° 2.5mm Barrel Plug to Free End; Cable Length - Metric:1.8m; Current Rating:1A; Voltage Rating:12VDC; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 486-3415-ND | 50H2522 |
| Product Name | Barrel Power Cables | Power Cord, 2.5Mm Plug-Free End, 5.9Ft; Connector To Connector Schurter |
| Cable Shielding | No Shielding |