SCHURTER Inc Plug, Cable, 5.5 mm, 2-pole, 4840.5210

Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.5210 is a pre-assembled DC plug with a 5.5 mm outer diameter and 2.5 mm inner diameter, rated for 1.0 A at 12 VDC, featuring a straight cable termination and a 1.8 m cord with 2 x 0.3 mm² cross-section. It is rated for 5000 insertions, operates between -20 °C and 70 °C, and has a dielectric strength of 500 VDC and insulation resistance greater than 100 MΩ at 500 VDC. The plug complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The overall dimensions are 34.0 mm in length with a diameter of 10.0 mm.

Datasheet Summary
Powered by GS/AI

The 4840.5210 is a pre-assembled DC plug with a 5.5 mm outer diameter and 2.5 mm inner diameter, rated for 1.0 A at 12 VDC, featuring a straight cable termination and a 1.8 m cord with 2 x 0.3 mm² cross-section. It is rated for 5000 insertions, operates between -20 °C and 70 °C, and has a dielectric strength of 500 VDC and insulation resistance greater than 100 MΩ at 500 VDC. The plug complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The overall dimensions are 34.0 mm in length with a diameter of 10.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Plug, Cable, 5.5 mm, 2-pole, - 4840.5210 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, Cable, 5.5 mm, 2-pole,
4840.5210
Plug, Cable, 5.5 mm, 2-pole, 4840.5210
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • pre-assembled cable:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Electrical Connectors
Product Number 4840.5210
Product Name Plug, Cable, 5.5 mm, 2-pole,
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products