SCHURTER Inc Barrel Power Cables 4840.521

Description
Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 5.9' (1.80m)
Request a Quote Datasheet
Description
Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 5.9' (1.80m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - 486-4140-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
486-4140-ND
Barrel Power Cables 486-4140-ND
Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 5.9' (1.80m)

Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Round 5.9' (1.80m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 486-4140-ND
Product Name Barrel Power Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35SMA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details