SCHURTER Inc Plug, Cable, 5.5 mm, 2-pole, 4840.5201

Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled
Request a Quote
Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.5201 is a pre-assembled angled 2-pole DC plug with a 5.5 mm outer diameter and 2.1 mm inner diameter, rated for 12 VDC at 0.5 A, mounted on a 1.8 m cable with 2 x 0.3 mm² conductors. It operates from -20 °C to 70 °C, withstands 500 VDC dielectric strength, and has an insulation resistance greater than 100 MΩ at 500 VDC. The plug is rated for 5000 insertion cycles and complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.

Datasheet Summary
Powered by GS/AI

The 4840.5201 is a pre-assembled angled 2-pole DC plug with a 5.5 mm outer diameter and 2.1 mm inner diameter, rated for 12 VDC at 0.5 A, mounted on a 1.8 m cable with 2 x 0.3 mm² conductors. It operates from -20 °C to 70 °C, withstands 500 VDC dielectric strength, and has an insulation resistance greater than 100 MΩ at 500 VDC. The plug is rated for 5000 insertion cycles and complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.

Suppliers

Company
Product
Description
Supplier Links
Plug, Cable, 5.5 mm, 2-pole, - 4840.5201 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, Cable, 5.5 mm, 2-pole,
4840.5201
Plug, Cable, 5.5 mm, 2-pole, 4840.5201
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, angled

Description

  • pre-assembled cable:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, angled
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Electrical Connectors
Product Number 4840.5201
Product Name Plug, Cable, 5.5 mm, 2-pole,
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products