SCHURTER Inc Barrel Power Cables 4840.5201

Description
Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 5.9' (1.80m)
Request a Quote Datasheet
Description
Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 5.9' (1.80m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - 486-3414-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
486-3414-ND
Barrel Power Cables 486-3414-ND
Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 5.9' (1.80m)

Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 5.9' (1.80m)

Buy Now Datasheet
Power Cord, 2.1Mm Plug-Free End, 5.9Ft; Connector To Connector Schurter - 50H2519 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 2.1Mm Plug-Free End, 5.9Ft; Connector To Connector Schurter
50H2519
Power Cord, 2.1Mm Plug-Free End, 5.9Ft; Connector To Connector Schurter 50H2519
POWER CORD, 2.1MM PLUG-FREE END, 5.9FT; Connector to Connector:90° 2.1mm Barrel Plug to Free End; Cable Length - Metric:1.8m; Current Rating:500mA; Voltage Rating:12VDC; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

POWER CORD, 2.1MM PLUG-FREE END, 5.9FT; Connector to Connector:90° 2.1mm Barrel Plug to Free End; Cable Length - Metric:1.8m; Current Rating:500mA; Voltage Rating:12VDC; Jacket Color:-; Product Range:-; Cable Length - Imperial:5.9ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-3414-ND 50H2519
Product Name Barrel Power Cables Power Cord, 2.1Mm Plug-Free End, 5.9Ft; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details