SCHURTER Inc Plug, Cable, 5.5 mm, 2-pole, 4840.5200

Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.5200 is a pre-assembled DC plug with a 5.5 mm outer diameter and 2.1 mm center pin, designed for low-voltage DC applications. It features a straight style, 2-pole configuration, and is terminated with a 1.8 m cable having a cross section of 2 x 0.3 mm². The plug supports a maximum rating of 0.5 A at 12 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. It is rated for 5000 insertion cycles and operates within a temperature range of -20 °C to 70 °C. The assembly complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The overall length is 1800 ±50 mm, with a housing diameter of 10.0 mm and contact length of 34.0 mm.

Datasheet Summary
Powered by GS/AI

The 4840.5200 is a pre-assembled DC plug with a 5.5 mm outer diameter and 2.1 mm center pin, designed for low-voltage DC applications. It features a straight style, 2-pole configuration, and is terminated with a 1.8 m cable having a cross section of 2 x 0.3 mm². The plug supports a maximum rating of 0.5 A at 12 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. It is rated for 5000 insertion cycles and operates within a temperature range of -20 °C to 70 °C. The assembly complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The overall length is 1800 ±50 mm, with a housing diameter of 10.0 mm and contact length of 34.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Plug, Cable, 5.5 mm, 2-pole, - 4840.5200 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, Cable, 5.5 mm, 2-pole,
4840.5200
Plug, Cable, 5.5 mm, 2-pole, 4840.5200
Description pre-assembled cable: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • pre-assembled cable:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Electrical Connectors
Product Number 4840.5200
Product Name Plug, Cable, 5.5 mm, 2-pole,
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products