SCHURTER Inc Socket, PCB terminals, 7.0 mm, 2-pole, 4840.2232

Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket Audio entrances and exits Data and Signal transfer DC Plug: 2-pole,, straight
Request a Quote
Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket Audio entrances and exits Data and Signal transfer DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.2232 is a 2-pole DC socket with 7.0 mm diameter, designed for PCB drop-in mounting and used for low-voltage DC power, audio, and signal connections. It features silver-plated PCB terminals, a dielectric strength of 500 VDC, insulation resistance greater than 100 MΩ at 500 VDC, and a rated current of 2 A at 18 VDC. The operating temperature range is -20 °C to 70 °C, with a lifetime of 5000 insertions. The physical dimensions include a body diameter of 9.2 mm and a PCB mounting footprint of 12.5 mm by 5.21 mm. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is in units of 400 pieces.

Datasheet Summary
Powered by GS/AI

The 4840.2232 is a 2-pole DC socket with 7.0 mm diameter, designed for PCB drop-in mounting and used for low-voltage DC power, audio, and signal connections. It features silver-plated PCB terminals, a dielectric strength of 500 VDC, insulation resistance greater than 100 MΩ at 500 VDC, and a rated current of 2 A at 18 VDC. The operating temperature range is -20 °C to 70 °C, with a lifetime of 5000 insertions. The physical dimensions include a body diameter of 9.2 mm and a PCB mounting footprint of 12.5 mm by 5.21 mm. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is in units of 400 pieces.

Suppliers

Company
Product
Description
Supplier Links
Socket, PCB terminals, 7.0 mm, 2-pole, - 4840.2232 - SCHURTER Inc
Santa Rosa, CA, United States
Socket, PCB terminals, 7.0 mm, 2-pole,
4840.2232
Socket, PCB terminals, 7.0 mm, 2-pole, 4840.2232
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket Audio entrances and exits Data and Signal transfer DC Plug: 2-pole,, straight

Description

  • PCB: Drop-in type, rear-side:
  • Low Voltage DC Plug and Socket
  • Audio entrances and exits
  • Data and Signal transfer
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Electrical Connectors
Product Number 4840.2232
Product Name Socket, PCB terminals, 7.0 mm, 2-pole,
Gender Male / Plug; Female / Jack
Geometry Straight
Termination PCB terminals silver plated
Unlock Full Specs
to access all available technical data

Similar Products