The 4840.2230 is a 2-pole DC socket with a 7.0 mm diameter, designed for solder terminal mounting. It features screw-on mounting for a maximum wall thickness of 3.0 mm and is rated for DC 2 A at 18 VDC. The socket supports 5000 insertion cycles and operates within a temperature range of -20 °C to 70 °C. Dielectric strength is 500 VDC with insulation resistance exceeding 100 MΩ at 500 VDC. The terminal is silver plated, and the device complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The physical dimensions include a diameter of 16.0 mm and a length of 11.7 mm. Packaging is in units of 250 pieces.
Description
Power Barrel Connector Jack JSBJ5 Panel Mount
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4840.2230 | 486-3578-ND |
| Product Name | Socket, solder terminal, 7.0 mm, 2-pole, | Power Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal silver plated |