SCHURTER Inc Dc Power Jack, 2P, 2A, 18V, Panel; Gender Schurter 4840.223

Description
DC POWER JACK, 2P, 2A, 18V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK, 2P, 2A, 18V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack, 2P, 2A, 18V, Panel; Gender Schurter - 50H2516 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2P, 2A, 18V, Panel; Gender Schurter
50H2516
Dc Power Jack, 2P, 2A, 18V, Panel; Gender Schurter 50H2516
DC POWER JACK, 2P, 2A, 18V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes

DC POWER JACK, 2P, 2A, 18V, PANEL; Gender:Jack; Current Rating:2A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4mm; Barrel Outer Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2516
Product Name Dc Power Jack, 2P, 2A, 18V, Panel; Gender Schurter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details