SCHURTER Inc Socket, PCB terminals, 6.0 mm, 2-pole, 4840.2221

Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.2221 is a 2-pole DC socket with a 6.0 mm diameter, designed for PCB mounting via drop-in type rear-side terminals. It is rated for 2 A at 13.5 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The operating temperature ranges from -20 °C to 70 °C, and it supports 5000 insertion cycles. The terminals are silver plated. The device complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Physical dimensions are 12.5 mm in length, 9.7 mm in width, and 8.7 mm in height with a 6.0 mm diameter contact.

Datasheet Summary
Powered by GS/AI

The 4840.2221 is a 2-pole DC socket with a 6.0 mm diameter, designed for PCB mounting via drop-in type rear-side terminals. It is rated for 2 A at 13.5 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The operating temperature ranges from -20 °C to 70 °C, and it supports 5000 insertion cycles. The terminals are silver plated. The device complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Physical dimensions are 12.5 mm in length, 9.7 mm in width, and 8.7 mm in height with a 6.0 mm diameter contact.

Suppliers

Company
Product
Description
Supplier Links
Socket, PCB terminals, 6.0 mm, 2-pole, - 4840.2221 - SCHURTER Inc
Santa Rosa, CA, United States
Socket, PCB terminals, 6.0 mm, 2-pole,
4840.2221
Socket, PCB terminals, 6.0 mm, 2-pole, 4840.2221
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • PCB: Drop-in type, rear-side:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet
Power Connectors - 486-3577-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
486-3577-ND
Power Connectors 486-3577-ND
Power Barrel Connector Jack JSBJ4 Panel Mount

Power Barrel Connector Jack JSBJ4 Panel Mount

Buy Now Datasheet
Dc Socket 1.05Mm Pcb Jsbj4 Schurter - 50H2515 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket 1.05Mm Pcb Jsbj4 Schurter
50H2515
Dc Socket 1.05Mm Pcb Jsbj4 Schurter 50H2515
DC SOCKET 1.05MM PCB JSBJ4

DC SOCKET 1.05MM PCB JSBJ4

Supplier's Site

Technical Specifications

  SCHURTER Inc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4840.2221 486-3577-ND 50H2515
Product Name Socket, PCB terminals, 6.0 mm, 2-pole, Power Connectors Dc Socket 1.05Mm Pcb Jsbj4 Schurter
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight
Termination PCB terminals silver plated
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details