SCHURTER Inc Socket, PCB terminals, 6.0 mm, 2-pole, 4840.2211

Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote Datasheet
Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, PCB terminals, 6.0 mm, 2-pole, - 4840.2211 - SCHURTER Inc
Santa Rosa, CA, United States
Socket, PCB terminals, 6.0 mm, 2-pole,
4840.2211
Socket, PCB terminals, 6.0 mm, 2-pole, 4840.2211
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • PCB: Drop-in type, rear-side:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet
Power Connectors - 486-3575-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
486-3575-ND
Power Connectors 486-3575-ND
"Power Barrel Connector Jack 2.35mm ID (0.093""), 6.00mm OD (0.236"") Panel Mount"

"Power Barrel Connector Jack 2.35mm ID (0.093""), 6.00mm OD (0.236"") Panel Mount"

Buy Now Datasheet
Power Connectors - 4840.2211 - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
4840.2211
Power Connectors 4840.2211
CONN PWR JACK 2.35X6MM SOLDER

CONN PWR JACK 2.35X6MM SOLDER

Supplier's Site Datasheet
Dc Socket 2.35Mm Pcb Mount Schurter - 50H2513 - Newark, An Avnet Company
Chicago, IL, United States
Dc Socket 2.35Mm Pcb Mount Schurter
50H2513
Dc Socket 2.35Mm Pcb Mount Schurter 50H2513
DC SOCKET 2.35MM PCB MOUNT

DC SOCKET 2.35MM PCB MOUNT

Supplier's Site

Technical Specifications

  SCHURTER Inc DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4840.2211 486-3575-ND 4840.2211 50H2513
Product Name Socket, PCB terminals, 6.0 mm, 2-pole, Power Connectors Power Connectors Dc Socket 2.35Mm Pcb Mount Schurter
Gender Male / Plug; Female / Jack Male / Plug Female / Jack
Geometry Straight
Termination PCB terminals tin-plated Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-468-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details