The 4840.2210 is a 2-pole DC socket with a 6.3 mm diameter, designed for screw-on mounting and solder terminal connection. It operates at up to 12 VDC and 1 A, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The product supports 5000 mating cycles and is rated for temperatures from -20 °C to 70 °C. The housing has a maximum wall thickness of 5.5 mm and is silver-plated. Physical dimensions are 16.0 mm outer diameter, 10.5 mm length, and 5.7 mm depth. It complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is in units of 250 pieces.
Description
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Panel Mount"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4840.2210 | 486-3382-ND |
| Product Name | Socket, solder terminal, 6.3 mm, 2-pole, | Power Connectors |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Geometry | Straight | |
| Termination | solder terminal silver plated |