SCHURTER Inc Socket, PCB terminals, 6.0 mm, 2-pole, 4840.2201

Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.2201 is a 2-pole, 6.0 mm DC socket with PCB terminals, designed for drop-in mounting on the rear side. It supports a rated current of 2.0 A at 12 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The operating temperature range is -20 °C to 70 °C, and it is rated for 5000 insertions. The component measures 9.0 mm in height, 14.5 mm in width, and 4.9 mm in depth, with a terminal spacing of 3.5 mm × 1.0 mm and 3.0 mm × 1.0 mm. It complies with RoHS 2011/65/EU as amended by (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.

Datasheet Summary
Powered by GS/AI

The 4840.2201 is a 2-pole, 6.0 mm DC socket with PCB terminals, designed for drop-in mounting on the rear side. It supports a rated current of 2.0 A at 12 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The operating temperature range is -20 °C to 70 °C, and it is rated for 5000 insertions. The component measures 9.0 mm in height, 14.5 mm in width, and 4.9 mm in depth, with a terminal spacing of 3.5 mm × 1.0 mm and 3.0 mm × 1.0 mm. It complies with RoHS 2011/65/EU as amended by (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.

Suppliers

Company
Product
Description
Supplier Links
Socket, PCB terminals, 6.0 mm, 2-pole, - 4840.2201 - SCHURTER Inc
Santa Rosa, CA, United States
Socket, PCB terminals, 6.0 mm, 2-pole,
4840.2201
Socket, PCB terminals, 6.0 mm, 2-pole, 4840.2201
Description PCB: Drop-in type, rear-side: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • PCB: Drop-in type, rear-side:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet
Power Connectors - 486-3381-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
486-3381-ND
Power Connectors 486-3381-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle"

Buy Now Datasheet
Dc Power Jack, 2P, 2A, 12V, Pcb; Gender Schurter - 50H2511 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 2P, 2A, 12V, Pcb; Gender Schurter
50H2511
Dc Power Jack, 2P, 2A, 12V, Pcb; Gender Schurter 50H2511
DC POWER JACK, 2P, 2A, 12V, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

DC POWER JACK, 2P, 2A, 12V, PCB; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connectors - 4840.2201 - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
4840.2201
Power Connectors 4840.2201
CONN PWR JACK 2X5.5MM SOLDER

CONN PWR JACK 2X5.5MM SOLDER

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4840.2201 486-3381-ND 50H2511 4840.2201
Product Name Socket, PCB terminals, 6.0 mm, 2-pole, Power Connectors Dc Power Jack, 2P, 2A, 12V, Pcb; Gender Schurter Power Connectors
Gender Male / Plug; Female / Jack Male / Plug Female / Jack Female / Jack
Geometry Straight
Termination PCB terminals tin-plated Through Hole Solder
Mounting Drop-in type Through Hole, Right Angle PCB Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data