The 4840.2200 is a 2-pole DC socket with a 6.3 mm diameter, designed for low-voltage DC applications and secured by screw-on mounting. It features solder terminals with silver plating, operates from -20 °C to 70 °C, and supports up to 5000 insertions. The socket withstands 500 VDC dielectric strength and maintains insulation resistance above 100 MΩ at 500 VDC. Pull force ranges from 4 to 20 N, and it is rated for 0.5 A at 12 VDC. It complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The housing has a maximum wall thickness of 5.5 mm and dimensions of 16.0 mm diameter, 10.5 mm length, and 7.21 mm height.
Description
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Panel Mount"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4840.2200 | 486-3380-ND |
| Product Name | Socket, solder terminal, 6.3 mm, 2-pole, | Power Connectors |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Geometry | Straight | |
| Termination | solder terminal silver plated |