The 4840.1220 is a 2-pole DC plug with a 5.5 mm diameter and solder terminals for cable mounting. It has a straight style, rated for 2 A at 13.5 VDC, with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. It supports 5000 mating cycles and operates between -20 °C and 70 °C. The plug accepts a maximum cable diameter of 4.0 mm and has a housing diameter of 8.3 mm and length of 18.0 mm. It complies with RoHS 2011/65/EU, Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The part is packaged in units of 100.
Description
"Power Barrel Connector Plug 3.30mm ID (0.130""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4840.1220 | 486-3378-ND |
| Product Name | Plug, solder terminal, 5.5 mm, 2-pole, | Power Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal nickel-plated |