SCHURTER Inc Dc Power Plug, 2P, 2A, 13.5V, Cable; Gender Schurter 4840.122

Description
DC POWER PLUG, 2P, 2A, 13.5V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER PLUG, 2P, 2A, 13.5V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 2P, 2A, 13.5V, Cable; Gender Schurter - 50H2509 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2P, 2A, 13.5V, Cable; Gender Schurter
50H2509
Dc Power Plug, 2P, 2A, 13.5V, Cable; Gender Schurter 50H2509
DC POWER PLUG, 2P, 2A, 13.5V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 2P, 2A, 13.5V, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:3.3mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2509
Product Name Dc Power Plug, 2P, 2A, 13.5V, Cable; Gender Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0188 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54000-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details