SCHURTER Inc Plug, solder terminal, 5.5 mm, 2-pole, 4840.1211

Description
Description Solder: for cable mounting: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description Solder: for cable mounting: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4840.1211 is a 2-pole straight DC plug with a 5.5 mm diameter contact, designed for cable mounting with solder terminals. It has a nickel-plated terminal, operates from -20 °C to 70 °C, and is rated for 1.0 A at 12 VDC with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The plug supports 5000 insertions and accepts cables with a maximum diameter of 4.0 mm. Its dimensions are 25.0 mm in length, 12.0 mm in width, with a 5.5 mm contact diameter and a 4.0 mm cable entry opening. The product complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is packaged in units of 100 pieces.

Datasheet Summary
Powered by GS/AI

The 4840.1211 is a 2-pole straight DC plug with a 5.5 mm diameter contact, designed for cable mounting with solder terminals. It has a nickel-plated terminal, operates from -20 °C to 70 °C, and is rated for 1.0 A at 12 VDC with a dielectric strength of 500 VDC and insulation resistance exceeding 100 MΩ at 500 VDC. The plug supports 5000 insertions and accepts cables with a maximum diameter of 4.0 mm. Its dimensions are 25.0 mm in length, 12.0 mm in width, with a 5.5 mm contact diameter and a 4.0 mm cable entry opening. The product complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is packaged in units of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Plug, solder terminal, 5.5 mm, 2-pole, - 4840.1211 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, solder terminal, 5.5 mm, 2-pole,
4840.1211
Plug, solder terminal, 5.5 mm, 2-pole, 4840.1211
Description Solder: for cable mounting: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • Solder: for cable mounting:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet
Power Connectors - 486-3377-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
486-3377-ND
Power Connectors 486-3377-ND
"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC - 685-4840.1211 - Utmel Electronic Limited
Hong Kong, China
DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC
685-4840.1211
DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC 685-4840.1211
DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC

DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC

Supplier's Site
Dc Plug 5.5X2.5Mm Cable Protec Schurter - 50H2508 - Newark, An Avnet Company
Chicago, IL, United States
Dc Plug 5.5X2.5Mm Cable Protec Schurter
50H2508
Dc Plug 5.5X2.5Mm Cable Protec Schurter 50H2508
DC PLUG 5.5X2.5MM CABLE PROTEC

DC PLUG 5.5X2.5MM CABLE PROTEC

Supplier's Site

Technical Specifications

  SCHURTER Inc DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4840.1211 486-3377-ND 685-4840.1211 50H2508
Product Name Plug, solder terminal, 5.5 mm, 2-pole, Power Connectors DC Power Connectors DC PLUG 5.5X2.5MM CABLE PROTEC Dc Plug 5.5X2.5Mm Cable Protec Schurter
Gender Male / Plug; Female / Jack Female / Jack Male / Plug
Geometry Straight Straight; Straight
Termination solder terminal nickel-plated
lockable
Solder
Unlock Full Specs
to access all available technical data

Similar Products