SCHURTER Inc Dc Power Plug, 2P, 1A, 12Vdc, Cable; Gender Schurter 4840.121

Description
DC POWER PLUG, 2P, 1A, 12VDC, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER PLUG, 2P, 1A, 12VDC, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 2P, 1A, 12Vdc, Cable; Gender Schurter - 50H2507 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2P, 1A, 12Vdc, Cable; Gender Schurter
50H2507
Dc Power Plug, 2P, 1A, 12Vdc, Cable; Gender Schurter 50H2507
DC POWER PLUG, 2P, 1A, 12VDC, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 2P, 1A, 12VDC, CABLE; Gender:Plug; Current Rating:1A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2507
Product Name Dc Power Plug, 2P, 1A, 12Vdc, Cable; Gender Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details