SCHURTER Inc Plug, solder terminal, 5.5 mm, 2-pole, 4840.1201

Description
Description Solder: for cable mounting: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Description
Description Solder: for cable mounting: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHURTER 4840.1201 is a 5.5 mm, 2-pole DC plug/socket designed for low voltage applications. It features solder terminals for cable mounting and is rated for 0.5 A at 12 VDC. The product has a dielectric strength of 500 VDC and an insulation resistance greater than 100 MΩ at 500 VDC. It operates within a temperature range of -20 °C to 70 °C and is constructed with nickel-plated terminals. The connector is designed for a lifetime of 5000 insertions, making it suitable for repeated use in industrial environments. The product complies with RoHS and REACH regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The SCHURTER 4840.1201 is a 5.5 mm, 2-pole DC plug/socket designed for low voltage applications. It features solder terminals for cable mounting and is rated for 0.5 A at 12 VDC. The product has a dielectric strength of 500 VDC and an insulation resistance greater than 100 MΩ at 500 VDC. It operates within a temperature range of -20 °C to 70 °C and is constructed with nickel-plated terminals. The connector is designed for a lifetime of 5000 insertions, making it suitable for repeated use in industrial environments. The product complies with RoHS and REACH regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Plug, solder terminal, 5.5 mm, 2-pole, - 4840.1201 - SCHURTER Inc
Santa Rosa, CA, United States
Plug, solder terminal, 5.5 mm, 2-pole,
4840.1201
Plug, solder terminal, 5.5 mm, 2-pole, 4840.1201
Description Solder: for cable mounting: Low Voltage DC Plug and Socket DC Plug: 2-pole,, straight

Description

  • Solder: for cable mounting:
  • Low Voltage DC Plug and Socket
  • DC Plug: 2-pole,, straight
Supplier's Site Datasheet
Power Connectors - 486-3376-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
486-3376-ND
Power Connectors 486-3376-ND
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"

Buy Now Datasheet
Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter - 50H2506 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter
50H2506
Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter 50H2506
DC POWER PLUG, 2P, 0.5A, 12VDC, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 2P, 0.5A, 12VDC, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4840.1201 486-3376-ND 50H2506
Product Name Plug, solder terminal, 5.5 mm, 2-pole, Power Connectors Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter
Gender Male / Plug; Female / Jack Female / Jack Male / Plug
Geometry Straight
Termination solder terminal nickel-plated
lockable
Solder
Unlock Full Specs
to access all available technical data

Similar Products