The 4840.1200 is a 2-pole DC plug with a 5.5 mm outer diameter and solder terminals for cable mounting, rated for 12 VDC at 0.5 A. It has a straight style, nickel-plated solder terminals, a dielectric strength of 500 VDC, and an insulation resistance greater than 100 MΩ at 500 VDC. The operating temperature range is -20 °C to 70 °C, with a lifetime of 5000 insertions. The maximum allowable cable diameter is 4.0 mm, and the overall dimensions are 25.0 mm in length, 12.0 mm in width, and 10.4 mm in height, with a 4.0 mm mounting hole. The product complies with RoHS 2011/65/EU and its amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is packaged in units of 100 pieces.
Description
"Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4840.1200 | 486-3375-ND |
| Product Name | Plug, solder terminal, 5.5 mm, 2-pole, | Power Connectors |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal nickel-plated |