SCHURTER Inc Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter 4840.12

Description
DC POWER PLUG, 2P, 0.5A, 12VDC, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
DC POWER PLUG, 2P, 0.5A, 12VDC, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter - 50H2505 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter
50H2505
Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter 50H2505
DC POWER PLUG, 2P, 0.5A, 12VDC, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

DC POWER PLUG, 2P, 0.5A, 12VDC, CABLE; Gender:Plug; Current Rating:500mA; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Dc Plug 5.5X2.1Mm Cable Protec Rohs Compliant Schurter - 98AC5162 - Newark, An Avnet Company
Chicago, IL, United States
Dc Plug 5.5X2.1Mm Cable Protec Rohs Compliant Schurter
98AC5162
Dc Plug 5.5X2.1Mm Cable Protec Rohs Compliant Schurter 98AC5162
DC PLUG 5.5X2.1MM CABLE PROTEC ROHS COMPLIANT: YES

DC PLUG 5.5X2.1MM CABLE PROTEC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 50H2505 98AC5162
Product Name Dc Power Plug, 2P, 0.5A, 12Vdc, Cable; Gender Schurter Dc Plug 5.5X2.1Mm Cable Protec Rohs Compliant Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details