Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4832.2220 | 486-3752-ND |
| Product Name | Socket, PCB terminals, screened, 2-pole, Audio Plug/Sockets, 3.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | PCB terminals silver plated |