Description
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4831.2330 | 4831.2330-ND |
| Product Name | Socket, PCB terminals, insulated, 3-pole, Audio Plug/Sockets, 2.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | PCB terminals tin-plated |