Description
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 4831.2200 | 486-3749-ND |
| Product Name | Socket, solder terminal, screened, 2-pole, Audio Plug/Sockets, 2.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | solder terminal silver plated |