SCHURTER Inc Electronic Connector 4802.223

Description
Conn Audio Adapter PL/F 2/2 POS Solder RA Thru-Hole 1 Port Product overview: 4802.223 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-4802.223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Audio Adapter PL/F 2/2 POS Solder RA Thru-Hole 1 Port Product overview: 4802.223 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-4802.223 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 434-4802.223 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
434-4802.223
Electronic Connector 434-4802.223
Conn Audio Adapter PL/F 2/2 POS Solder RA Thru-Hole 1 Port Product overview: 4802.223 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-4802.223 can be used for catalog matching and distributor lookup.

Conn Audio Adapter PL/F 2/2 POS Solder RA Thru-Hole 1 Port Product overview: 4802.223 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-4802.223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Audio Connectors - 4802.223 - 766478-4802.223 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 4802.223
766478-4802.223
Barrel - Barrel - Audio Connectors - 4802.223 766478-4802.223
Manufacturer: Schurter Inc. Win Source Part Number: 766478-4802.223 Series: 4802 Packaging: Bulk Operating Temperature Range: -20°C ~ 70°C Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Contact Material: Brass Current Rating: 1A Gender: Female Shielding: Unshielded Housing Material: Plastic Mounting: Panel Mount, Through Hole, Right Angle Number of Positions/Contacts: 2 Conductors, 4 Contacts Internal Switch(s): Two Switches Includes: 2 pcs - 1 Connector, 1 Nut Contact Material - Plating: Gold Family Name: 4802 Panel Hole Size: 0.323" (8.20mm) Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.146" (3.70mm) Mating Length/Depth: 0.535" (13.60mm) Categories: Connectors, Interconnects Signal Lines: Mono Body Color: Black Voltage Rating DC: 12VAC/DC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 766478-4802.223
Series: 4802
Packaging: Bulk
Operating Temperature Range: -20°C ~ 70°C
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Contact Material: Brass
Current Rating: 1A
Gender: Female
Shielding: Unshielded
Housing Material: Plastic
Mounting: Panel Mount, Through Hole, Right Angle
Number of Positions/Contacts: 2 Conductors, 4 Contacts
Internal Switch(s): Two Switches
Includes: 2 pcs - 1 Connector, 1 Nut
Contact Material - Plating: Gold
Family Name: 4802
Panel Hole Size: 0.323" (8.20mm)
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.146" (3.70mm)
Mating Length/Depth: 0.535" (13.60mm)
Categories: Connectors, Interconnects
Signal Lines: Mono
Body Color: Black
Voltage Rating DC: 12VAC/DC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 434-4802.223 766478-4802.223
Product Name Electronic Connector Barrel - Barrel - Audio Connectors - 4802.223
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details