SCHURTER Inc Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Schurter 4802.131

Description
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Schurter - 50H2435 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Schurter
50H2435
Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Schurter 50H2435
CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO PLUG, 3.5MM, CABLE; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H2435
Product Name Connector, Stereo Plug, 3.5Mm, Cable; No. Of Contacts Schurter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-SMA-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details