SCHURTER Inc Inlet / Outlet, 16A; Iec Connector Type Schurter 4798.9000.21

Description
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Colour:Black; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Colour:Black; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inlet / Outlet, 16A; Iec Connector Type Schurter - 72T0847 - Newark, An Avnet Company
Chicago, IL, United States
Inlet / Outlet, 16A; Iec Connector Type Schurter
72T0847
Inlet / Outlet, 16A; Iec Connector Type Schurter 72T0847
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Colour:Black; Gender:PlugRoHS Compliant: Yes

INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:4798 Series; Connector Colour:Black; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T0847
Product Name Inlet / Outlet, 16A; Iec Connector Type Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details