SCHURTER Inc IEC Connectors 4796

Description
Schurter 4796.0000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4796.0000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1739826 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739826
IEC Connectors 1739826
Schurter 4796.0000 IEC Connector

Schurter 4796.0000 IEC Connector

Supplier's Site
Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Male - 70080131 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Male
70080131
Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Male 70080131
Rewireable Plugs and Connectors for Cable, Current Rating 16 A Rated voltage of the connector is 250 VAC Material of the body is thermoplastic The dielectric strength of connector is 2 kV @ 50 Hz

Rewireable Plugs and Connectors for Cable, Current Rating 16 A

  • Rated voltage of the connector is 250 VAC
  • Material of the body is thermoplastic
    The dielectric strength of connector is 2 kV @ 50 Hz
Supplier's Site
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter - 84K0320 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter
84K0320
Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter 84K0320
CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 16A; IEC Connector Type:IEC C20 Plug; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
4796, Mounting Schurter - 28AC9650 - Newark, An Avnet Company
Chicago, IL, United States
4796, Mounting Schurter
28AC9650
4796, Mounting Schurter 28AC9650
4796, MOUNTING: POWER CORD, CABLE, PLUG: IEC TYPE I ROHS COMPLIANT: YES

4796, MOUNTING: POWER CORD, CABLE, PLUG: IEC TYPE I ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1739826 70080131 84K0320 28AC9650
Product Name IEC Connectors Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Male Connector, Iec Power Entry, Plug, 16A; Iec Connector Type Schurter 4796, Mounting Schurter
Gender Male / Plug
Geometry Straight; Straight Straight
Mounting Cable mount Cable Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products