SCHURTER Inc IEC Connectors 4795

Description
Schurter 4795.0000 IEC Connector
Request a Quote Datasheet
Description
Schurter 4795.0000 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 1739825 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1739825
IEC Connectors 1739825
Schurter 4795.0000 IEC Connector

Schurter 4795.0000 IEC Connector

Supplier's Site
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter - 84K0319 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter
84K0319
Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 84K0319
CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Socket; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, SOCKET, 16A; IEC Connector Type:IEC C19 Socket; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
4795, Mounting Schurter - 26AC7541 - Newark, An Avnet Company
Chicago, IL, United States
4795, Mounting Schurter
26AC7541
4795, Mounting Schurter 26AC7541
4795, MOUNTING: POWER CORD, CABLE CONNECTOR: IEC C19 ROHS COMPLIANT: YES

4795, MOUNTING: POWER CORD, CABLE CONNECTOR: IEC C19 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Female - 70080130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Female
70080130
Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Female 70080130
Rewireable Plugs and Connectors for Cable, Current Rating 16 A Black Appliance Coupler, Rewireable Connector for Cable, Straight Entry Protection Class I, Cord Plug Assembly, 16 A, 250 VAC , 10 Megohms (Min.) @ 500 VDC Rated voltage of the connector is 250 VAC The dielectric strength of connector is 2 kV @ 50 Hz Material of the body is thermoplastic The dielectric strength of connector is 2 kV @ 50 Hz

Rewireable Plugs and Connectors for Cable, Current Rating 16 A
Black Appliance Coupler, Rewireable Connector for Cable, Straight Entry

  • Protection Class I, Cord Plug Assembly, 16 A, 250 VAC
  • , 10 Megohms (Min.) @ 500 VDC
  • Rated voltage of the connector is 250 VAC
  • The dielectric strength of connector is 2 kV @ 50 Hz
  • Material of the body is thermoplastic
    The dielectric strength of connector is 2 kV @ 50 Hz
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1739825 84K0319 26AC7541 70080130
Product Name IEC Connectors Connector, Iec Power Entry, Socket, 16A; Iec Connector Type Schurter 4795, Mounting Schurter Cord Plug Asmbly, 16 A, 250 VAC, 10 Megohms @ 500 VDC, 2 kV @ 50 Hz, Female
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Mounting Cable mount Cable Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7373 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details