SCHURTER Inc Iec Power Connector, C19 Outlet, 16A; Iec Connector Type Schurter 4795.01

Description
IEC POWER CONNECTOR, C19 OUTLET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4795 Series RoHS Compliant: Yes
Datasheet
Description
IEC POWER CONNECTOR, C19 OUTLET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4795 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Power Connector, C19 Outlet, 16A; Iec Connector Type Schurter - 71AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C19 Outlet, 16A; Iec Connector Type Schurter
71AC5207
Iec Power Connector, C19 Outlet, 16A; Iec Connector Type Schurter 71AC5207
IEC POWER CONNECTOR, C19 OUTLET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4795 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C19 OUTLET, 16A; IEC Connector Type:IEC C19 Outlet; Current Rating:16A; Voltage Rating:250VAC; Contact Termination Type:Screw; Connector Mounting:Cable Mount; Product Range:4795 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5207
Product Name Iec Power Connector, C19 Outlet, 16A; Iec Connector Type Schurter
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Receptacles, Female Sockets - 2262-A25204-012-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details