SCHURTER Inc Inlet / Outlet, 16A; Iec Connector Type Schurter 4793.4000.21

Description
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inlet / Outlet, 16A; Iec Connector Type Schurter - 72T0843 - Newark, An Avnet Company
Chicago, IL, United States
Inlet / Outlet, 16A; Iec Connector Type Schurter
72T0843
Inlet / Outlet, 16A; Iec Connector Type Schurter 72T0843
INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

INLET / OUTLET, 16A; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T0843
Product Name Inlet / Outlet, 16A; Iec Connector Type Schurter
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products